Previous in Forum: International Summer School – Advanced Urban Design   Next in Forum: Best Electronic Manufacturing Services in USA
Close
Close
Close
Rating: Comments: Nested
Anonymous Poster #1

Aviation Light

03/30/2017 3:47 AM

To send proposal , I need information and support from manufacture aviation light with spec below

TECHNICIAN DATA RUNWAY APPROACH LIGHTING CONTROL UNIT

Power supply : Power circuit 400VAC 3Ph 50/60Hz Power consumption : ~ 1,4kVA, asymmetric load, main load at L1/L2

Fuse : Internal fuse automat 10A fuse characteristic K

Communication interface remote control : 2x CAN- BUS, 2x MODBUS/RTU, 8x 24VDC Input parallel interface, 5x 24VDC Output parallel interface Communication interface comfort local control : 12C Communication interface service computer : USB Communication interface flash lights : 2-wire power line

Environmental temperature : -25 ~ +45 DegC Relative humidity, not condensed : 10 - 90% International Protection class : IP 43

Altitude over NN (operation) : -100 ~ +2500m Housing : Metal housing wall mounted Dimensions : 500x500x210mm (BxHxD) Weight : 22kg

Qty : 2 Ea

POWER DISTRIBUTION UNIT

Power circuit : Primary circuit 400VAC 50/60Hz, Primary circuit 36VAC (SELV)

Data communication : Primary circuit Powerline, Primary circuit Powerline (SELV)

Environmental temperature : -40 ~ +55 DegC Relative humidity, not condensed : 10 ~ 100% International Protection Class : IP 68, 1m immersion depth

Altitude over NN (operation) : -100 ~ +2500m Housing : Full potted PU housing

Dimension : 142x192mm (DxL) without cable Weight : 6,5kg

Qty : 2 Ea

FLASH LIGHT

Power supply : 36VAC, 50/60Hz (SELV)

Max. Power consumption : EL IL 20, VA 20VA Communication interface control unit : 2-wire power line (SELV)

Environmental temperature : -25 ~ +85 DegC Relative humidity, not condensed : 10 ~ 100% International Protection class : IP68

Altitude over NN (operation) : -100 ~ +2500m Dimension (Packaging) (WxHxD) : EL 300x300x190mm, IL 310x310x190mm

Weight : EL 7.5kg, IL 6.9kg

LED power (SFL configuration settings general) Standard (EL dimmed) High : EL 12500 cd eff, 21000 cd eff, IL .7500 cd eff, 7500 cd eff

Nominative life time : > 50000H Color temperature, typical : 4125K

For harmonization of the visual impression the use of double inset flash lights is recommended

STD :

FAA :L-849 a-e/AC-150/5345-51,

ICAO Annex 14 Vol 1/5.3

Quantity : 4 Ea

Include : Brochure

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
United Kingdom - Member - Indeterminate Engineering Fields - Control Engineering - New Member

Join Date: Jan 2007
Location: In the bothy, 7 chains down the line from Dodman's Lane level crossing, in the nation formerly known as Great Britain. Kettle's on.
Posts: 32209
Good Answers: 839
#1

Re: aviation Light

03/30/2017 3:50 AM

So why wake up all the sleeping beauties here? Get on the phone to the equipment manufacturers directly.

__________________
"Did you get my e-mail?" - "The biggest problem in communication is the illusion that it has taken place" - George Bernard Shaw, 1856
Reply
Reply to Forum Thread

Previous in Forum: International Summer School – Advanced Urban Design   Next in Forum: Best Electronic Manufacturing Services in USA

Advertisement