i am using dc motor for speendal ( surface griender) motor is german make. exisiting motor drive is 3 PHASE full bridge type having output only two wire +ve and -Ve .
this motor have external field voltage 170vdc and armeture voltage from dive is about 10 vdc to 220 vdc ( may be limited for this range from drive)
earlier when this motor was working at that time motor was consuming 2 to 4 amps. for field ( at normal dry run 2amps and at load 4 amps appx) now suddenly it fails due to overload and some problem creats and system fails and it consumps 25 amps for armeture and it stop due to over load
possible combination done
allready try
external field and external armeture voltage field consume 2 amps at 110 vdc and 10 + amps for 30vdc motor rotate and rectifier burn as it is 14 amps.
armeture brush cleened , adjucent coil resistance is 2 ohm and surface cleened.
manual test if only field applied and wheel or shaft rotate 360 deg then some placess it free and at some placess it is slightly jam as field applied.
if no any supply applied motor is free ( shaft waight is more than 25 kg still it roatate by fingar only.
please help
nayanelectronics@yahoo.co.in