serveral days ago , I was invited to check out a project. one part is shown as left.
input is a positive 12v and negtive 30v pulse of 20khz. coupler is 1:1 transformer. H resistor is 30ohm V resistor is 10K. power supply is 1000V,
1]what load resistor will be on the source of the transistor to get 20khz and 10A?
2]Can this driver drives the mos transistor very well?
(I shall give answer later)