Dear Members,
I am having some queries regarding WPS for welding overlay on solid shaft.
Actual shaft is a taper one and having dia. range 70 to 82 mm. We are actually going to use a mock-up solid shaft of dia. 100 mm to qualify WPS.
Process is SMAW and overlay thickness requirement is 2 mm.
Electrode is E8013G and base metal (shaft) having Cr-1.1 % etc.
What should I mention in WPS in base metal thickness range ?
Also, for filler metal what should I mention weld overlay thickness range and thickness range ?
Anyother point where WPS for overlaying is different then normal groove welds ?
I would appreciate if somebody is having some sample WPS & PQR regarding this which will help me.
My e-mail add. is nickdick_us@yahoo.com
Best regards,
ND