I need to construct a 'spin' test fixture that can meet all of the following constraints. Any ideas for how to do this?
1. Spin a part that is comparable in size and weight to a golf ball.
2. Constrain the spin rate to fall somewhere between 7 - 14 RPS. Don't need precision or repeatability here. Don't need to control the spin rate except that it be between 7 and 14 RPS.
3. Constrain each spin event to last anywhere between .5 and 1.5 seconds. Don't need precision or repeatability here. Don't need to control the duration except that it fall between 0.5 and 1.5 seconds.
4. Do it without using any electronics or motors.
5. Ramp up to 7 RPS rate within 50ms. Decelerate to 0 RPS within 100ms.
I'm thinking that there is a simple spring-loaded mechanism or toy that gets me close. Any ideas?
Thanks,
Dave