Bentley nevada accelorometer probe 330400-02-05 is connected to BN3500 rack and configured. The full scale range is select 0-25 mm/s peak and selected the integrate box. The acceleration range mentioned on the data sheet for the probe is 490m/s2 (50g) peak. As per my understanding, the probe acceleration range should be within the rack's scale range.
I personally removed the integrate option and tried to reconfigure but the rack's maximum range is 0-20 g/peak.
Please suggest the provided configuration is correct or not? We are observing very low vibration value when the pump running. Again, the function check by portable shacker is providing 0 vibration and i doubt this happening due to the selection of integrate.
Low pass filter is not selected and high pass filter selected 10Hz??
Recorder output direct Amplitude.
Channel frequency support 10-9.155Hz.
Transducer selection: 330400standard integral acceleration.
Expecting your valuable replies.
Thanks,
"Almost" Good Answers: