Previous in Forum: Improved Silver   Next in Forum: ESA working on Self-healing Spacecraft
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

Magneto Optical Glass / Faraday Rotator Glass

01/21/2006 8:02 AM

Faraday writes:
Higher Verdet Constant Faraday rotator glass / Magneto Optical Glass with big aperture.

A series of rare-earth doped glass material, Faraday rotator glass with high Verdet Constant and special photonics properties in shapes of rod, disk and slat to meet the needs of various laser applications.

The glasses have very high Verdet Constant, damage threshold, transparency properties as well as excellent homogeneity, extinction ratio and wide wavelength range with lower nonlinear refractive index.

The glass material is widely used especially in high-power optical rotator and isolator with large aperture, circulators, switches, polarimeters, magneto optical sensor, high power laser systems and other wanted Faraday Effect applications, etc.

* Paramagnetism Faraday Rotator Glass material: Type MR3-2, Verdet constant -0.33 min/Oe-cm at 632.8nm or -96 rad /T*m

Type MR4, Verdet constant -0.38 min/Oe-cm at 632.8nm or -110 rad /T*m

Faraday Rotator Rod with high sensitive and steady are used for all kinds of magneto optical device and instruments.

Reply

Previous in Forum: Improved Silver   Next in Forum: ESA working on Self-healing Spacecraft

Advertisement