As many instrument manufactures are abandoning the VXI marketplace, today's test and measurement professionals are faced with the unique challenge of instrument obsolescence. To help overcome these challenges, ZTEC Instruments has developed a drop-in replacement for the most commonly used VXI digital storage oscilloscopes in history, the Agilent/HP E1428A.
This replacement product, the ZT1428, can be used in existing systems without any modification to existing test system software. In addition, with several enhanced features, the ZT1428 becomes the ideal product for next generation VXI test systems.
For legacy systems, the ZT1428 has 99.9% compatibility with existing E1428 systems. In addition to our own rigorous validation and testing procedures, the ZT1428 has endured months of customer beta testing and trials. In rare cases where the ZT1428 dos not have complete compatibility, ZTEC Instruments provides a Startup Assistance program to ensure customer satisfaction and success.
In addition to complete legacy support, ZTEC Instruments has added additional functionality to make the ZT1428 an ideal product for current and next generation VXI test and measurement systems. These features include:
100 to 1,000,000 Samples Record Length
1 MHz Low-Pass Input Filter
DC or AC (60 Hz) Internal Trigger Coupling
Off, Noise Reject, Low-Pass (50 kHz) Internal Trigger Filtering
Programmable Voltage Output
Standard Features Include:
2 channels simultaneous, 8-bit resolution
1 GS/s, 250 MHz analog bandwidth
1 MS record length per channel
Programmable range, offset, coupling, impedance, sampling rate, and analog filtering
Real-time signal processing, waveform math, and measurement
Powerful triggering and multiple waveform capture
So if you are looking to either maintain a legacy system or build a system for the future, the ZT1428 was designed to satisfy your many needs.
Find out more about the ZTEC Instruments http://ztec-inc.com/zt1428vxi.php