as par IEC earthing system in hospital and continuous manufacturing process industry should be IT type. what could be the reason taking supply from unearthed sources?
"Laboratory rooms, medical facilities, construction sites, repair workshops, mobile electrical installations, and other environments that are supplied via engine-generators where there is an increased risk of insulation faults, often use an IT earthing arrangement supplied from isolation transformers. To mitigate the two-fault issues with IT systems, the isolation transformers should supply only a small number of loads each and/or should be protected with an insulation monitoring device (generally used only by medical or military IT systems, because of cost). "