Previous in Forum: 2014 Aluminum Sheet   Next in Forum: Pneumatic Ceramic Filling Pump Integration
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Jan 2013
Posts: 23

Ceramic Heater Element

03/31/2021 5:53 AM

Ceramic heater element for Wood Pellet Burner

Fuboon ceramic heating elements consist of AL2O3 insulation ceramics with an integrated platinum

conductor, and reach to a permanent operating temperature between 800°C and 1100°C

Ceramic hot surface igniters for pellet boilers need only approx. 1/10 of the energy of that needed

by hot air fans and ignition blowers. Their ignition capacity lies between 120 and 200 Watt. Depend-

ing on the positioning of the ignition element in the boiler, the ignition time of approx. 60 seconds is extremely short. This also means minimal emissions!

Application

One special application area for the high-temperature heaters is in heating systems that use

solid fuels such as wood pellets as the energy source. The challenge here is to ignite the biomass

in a very short time while retaining very low emission values. This can only be achieved with a

sufficiently high ignition temperature.1000°C, heats up the supply air in the shortest possible time

to an extremely high temperature.

Our hot surface igniters are perfectly suited for this purpose. This special geometry of the cylindrical ceramic heaters, in combination with an extremely high surface temperature.

Igniting wood chips, firewood, coal bricks or other biomass (such as corn, etc.) is possible.

-------------------------------------------------------------------------------------------

Ceramic O2 Sensor Heater For Automobile Exhaust System

Fuboon producing super quality 11W ceramic auto O2 sensor with the advantages of long service time, fast heating rate, energy-efficient and eco-friendly.

1

Part No.

FU339

2

UsageCeramic heater for ceramic oxygen sensor

3

Working Voltage&Wattage13VDC,10W

4

Heating Resistance4.3Ω±0.35Ω (23°C±2°C)

5

Dimension of productlength:57mm, diameter2.9mm

6

ElectrodeWelding two bent nickel wires on the surface of electrode

7

Advantages(1)Long lifetime: airproof structure ; the condition of deformation can’t exit

(2)Temperature rise quickly

(3)Excellent insulation

(4)Energy efficient and thermal conductivity super—heating simultaneously both from inside and outside

(5)Small and compact

(6)Equalized heat distribution and high power density.

(8)High cost performance.

----------------------------------------------------------------------------------------------

12V Ceramic Heating Element for Cordless Soldering Iron

Heating Element for Cordless Soldering Iron

Aluminum Ceramic heating elements were developed based on ceramic lamination technologies, which are mainly used for automotive and various industrial applications such as soldering iron, kerosene & gas equipment, pellet burner and water heating.

Features of Cordless Soldering Iron Heating Element

It is a new type of high efficient heating elements, which can save more than 20%-30% power effect compare to PTC ceramic heaters. Our alumina ceramic heaters have many excellent features:

1. High power density, excellent thermal efficiency

2. Rapid heating, non-hot spot temperature distribution

3. High temperature, small size, light weight

Parameter of Cordless Soldering Iron Heating Element

Heater NameHeating Element for cordless soldering Iron
Working Voltage12V
Working Power15W~90W
DimensionLength 60mm* diameter 3.8mm or Customization
LeadsNickel wires
Working Temperature400~500 ℃
Insulation SleeveAccordingly

Application

Electronic cigarette, vaporizers, coffee machine, Intelligent toilet, instant electric kettle, instant water heater, intelligent basin faucet; hair straightener, hair curler,

car exhaust oxide sensor, heating for industry device, ultrasonic heating element, mold heater, medical equipment heater ,air heater, small household appliances, etc......

-------------------------------------------------------------------------------------------

Ceramic Water Heater Element for Instant Water Faucet

120V 230V 3000W / 220V 1200W Small Ceramic Water Heater Element for Instant Water Faucet

Features

heaters.Advantages:
1. Small size, light weight and energy-saving
High Watt density, good thermal efficiency
Several different heating elements can be installed at the same time
2. Superior thermal properties
Rapid heating
Custom-designed temperature distribution
Excellent insulation, allowing direct heating with water, kerosene and metal
3. High reliability
Superior voltage resistance and electrical resistance
Good chemical resistance
No electric noise

Advantages:

(1)Long lifetime: airproof structure ; the condition of deformation .can’t exit

(2)Temperature rise quickly

(3)Excellent insulation

(4)Energy efficient and thermal conductivity super—heating simultaneously both from inside and outside

(5)Small and compact

(6)Equalized heat distribution and high power density.

(7)High cost performance

---------------------------------------------------------------------------------------------

Low Voltage Ceramic Heating Element for Herb Vaporizer/Atomizer

FUBOON International is a professional ceramic resistor heating tube for E-cigarette/herbal vaporizer Heater 0~250C/Amomizer Heater/Vaporizer Heater/Herb Heater manufacturer with manyyears export and more. You can customised your products here according to your drawings, samples and performance requirement.

---------------------------------------------------------------------------------------------

Ceramic Heating Element for Herb Vaporizer/Atomizer

Specifications

Ceramic resistor Atomizer heater which working temperature from 0~250C suitable for E-Cig, herb atomizer/vaporizer/Herb Vaporizer.
It enjoys great advantages of its compact size, light weight, energy saving and long life time.

Ceramic Heating Element for Herb Vaporizer/Atomizer

Ceramic Heating plates Usual Specification:

Dimension: accordingly

Voltage: 3.7V-230V

Resistance: accordingly

Dielectric strength: 3750V, 5s, Leakage current ≤ 0.5mA

Flexural strength: ≥300Mpa

Ceramic resistor heater used for Vaporizer of E-Cig heater/Atomizer/Herb heating. It is applicable to a variety of herb heating vaporizer product because moderate temperature distribution can beobtained by the heater design.

__________________
www.fuboon.com,ceramic pump,precision ceramic balls,ceramic knives,ceramic tube,ceramic discs,all fine ceramic products.
Register to Reply
Pathfinder Tags: ceramic heating elements?

Previous in Forum: 2014 Aluminum Sheet   Next in Forum: Pneumatic Ceramic Filling Pump Integration

Advertisement