Pneumatic ceramic filling pump integration
The ceramic plunger pneumatic pump assembly adopts a precision ceramic plunger design, which is suitable for the quantitative infusion of medium and high viscosity liquids, creams and creams (100-100,000CPS) and materials containing certain particles.
Features:
- The tail screw fine adjustment structure makes the pump have high metering accuracy and repeat consistency, and the accuracy is better than +0.5%.
- The metal part in contact with the material is made of 316L stainless steel, which has better corrosion resistance.
- The pump body is connected in a quick-disassembly mode, which is convenient for disassembly, assembly and cleaning, and meets the cleaning requirements of food hygiene standards.
Industry applications:
It can be used for the matching and transformation of the filling part of the packaging machine. It is very suitable for filling cream, honey, electrolyte, medicinal solution, biochemical reagent, chemical liquid, essential oil, essence, lotion, perfume, nail polish and other medium and high viscosity homogeneous liquid materials.
_1.jpg)
|
Model |
FUQ-04 |
FUQ-12 |
FUQ-25 |
FUQ-50 |
FUQ-100 |
FUQ-300 |
|
Materials |
Ceramic parts:Al2O3,ZrO2 or Silicon carbide |
|
Metal parts:316L,Buttom:304 |
|
Filling range |
0.4-4ml |
1-12ml |
2-25ml |
5-50ml |
10-100ml |
30-300ml |
|
Air pressure |
0.4-0.6Mpa |
|
Filling accuracy |
±0.5%-0.8% |
|
Hopper capacity |
5L |
10L |
10L |
10L |
20L |
20L |
__________________
www.fuboon.com,ceramic pump,precision ceramic balls,ceramic knives,ceramic tube,ceramic discs,all fine ceramic products.