Is it possible for an Organization to obtain integrated single Certification to all the ISO 9000, ISO 14000, ISO 18000 standards? Organizations need to address 'Quality', 'Environment management' and 'Safety' issues. Is it feasible to address these three issues under one certifcation? If applied for certification to each of these standards separately,most of the compliance requirements are same and overlapping.
One consultant suggested, if certified for ISO -18000, it will not be necessary to get separate certification for other two? Please advise.