Previous in Forum: Reliable OST File Conversion Solution for macOS Users   Next in Forum: What Tool Can Help with Bearing Interchange for Discontinued Parts?
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jan 2026
Location: Zhengzhou, Henan, China
Posts: 1

Optimizing Industrial Water Systems: When to Use HEDP or ATMP

01/16/2026 3:03 AM

In the world of water treatment and industrial cleaning, choosing the right sequestering agent is critical for preventing scale and corrosion. Two of the most common organophosphonates used today are HEDP (1-Hydroxy Ethylidene-1,1-Diphosphonic Acid) and ATMP (Amino Trimethylene Phosphonic Acid).

While they share similar goals, their chemical structures and specific strengths make them suitable for different environments. Here is a quick comparison to help you decide which is better for your application.

1. Thermal Stability and Chlorine Resistance

  • HEDP: Known for its excellent thermal stability. It can withstand high temperatures (up to 200°C) without decomposing easily, making it the preferred choice for high-pressure boilers and thermal power plants. It also shows better stability in the presence of chlorine compared to many other phosphonates.
  • ATMP: While stable, it is more sensitive to oxidizing agents like chlorine. However, it excels in lower-temperature cooling water systems.

2. Scale Inhibition vs. Chelation

    • ATMP: It is particularly effective at inhibiting calcium carbonate scale formation. It works through "threshold inhibition," meaning very low concentrations can prevent large amounts of scale from precipitating.
    • HEDP: While also a good scale inhibitor, HEDP is a superior chelating agent for metal ions like Fe, Cu, and Zn. This makes it highly effective in cleaning formulations and textile dyeing where metal interference is a concern.

Which should you choose?

The choice often comes down to the specific water chemistry of your system. In many modern industrial setups, these two are actually used in combination to provide a synergistic effect, covering a broader range of scales and temperatures.

For those looking for high-purity chemical solutions and detailed technical specifications, you can find a comprehensive range of water treatment chemicals and expert guidance at Hoochemtec. Their portfolio includes high-quality HEDP and ATMP tailored for global industrial standards.

__________________
HOOCHEMTEC: Your preferred supplier of water treatment chemicals. Leave your needs and we will contact you as soon as possible.
Register to Reply
Pathfinder Tags: watertreatment

Previous in Forum: Reliable OST File Conversion Solution for macOS Users   Next in Forum: What Tool Can Help with Bearing Interchange for Discontinued Parts?

Advertisement