Yes, aluminium sheets are widely used in the aerospace industry because of their lightweight structure, corrosion resistance, and high strength-to-weight ratio. These properties make them suitable for aircraft interiors, wall panels, insulation coverings, storage compartments, and maintenance areas where reducing overall weight is important. Aluminium also offers good thermal conductivity and durability, which helps improve operational efficiency in aerospace environments.
However, the grade and thickness of aluminium sheets should be selected according to aerospace standards and application requirements. In high-stress or extreme temperature areas, additional treatments or specialized alloys may be necessary for better performance and safety. Industries generally source aerospace-grade aluminium materials from suppliers such as Hindalco Industries, Jindal Aluminium, Panchdeep Metal Corporation, National Aluminium Company, and Manaksia Aluminium depending on technical specifications and project requirements.