In industrial fluid management, liquid level monitoring is the core guarantee for process stability and production safety. Different from instantaneous pressure monitoring, liquid level data features cumulative and long-term characteristics. Abnormal liquid levels in storage tanks, reaction kettles and pipelines may easily cause overflow, medium evacuation and equipment failure. Traditional monitoring methods such as manual inspection, float meters and glass tube meters suffer from large errors, poor anti-interference and high operation costs, failing to meet the demands of modern smart factories. Targeting industrial pain points, Shandong Friend Control System develops differentiated full-series liquid level sensors to solve monitoring difficulties in complex working conditions.
As core equipment for intelligent fluid management, liquid level sensors capture real-time liquid level changes and convert physical signals into standard electrical and digital signals. Seamlessly compatible with PLC and DCS systems, they support real-time monitoring, threshold early warning and automatic equipment control, realizing unattended and digital liquid level management and serving various industries including chemical, water treatment, electric power and municipal engineering.
Abandoning the industry’s generalized design concept, Shandong Friend Control System has developed three core liquid level monitoring equipment tailored to different medium properties, working conditions and installation scenarios: ultrasonic level meters, radar level meters and submersible static pressure level sensors. The full product line is applicable to various complex industrial scenarios such as clean media, corrosive sewage, high temperature and pressure, explosion-proof environments, dust and steam. It realizes accurate matching of working conditions and thoroughly solves industrial problems of monitoring data deviation and equipment failure caused by single equipment adapting to multiple scenarios.
Each product has unique scenario advantages. Ultrasonic level meters adopt non-contact measurement with zero maintenance, suitable for open pools and atmospheric tanks. Radar level meters resist steam, dust, high temperature and pressure, ideal for high-risk chemical and oil working conditions. Submersible level sensors are easy to install and cost-effective, widely used in sewage pools, deep wells and underground pipe networks.
Adopting industrial weather-resistant materials and intelligent filtering algorithms, Friend liquid level sensors eliminate data fluctuation and false values caused by environmental interference. Compatible with 4-20mA, RS485 and HART signals, they support on-site display and remote cloud monitoring, with over-limit early warning and fault self-diagnosis functions to prevent safety accidents and ensure stable operation in harsh environments.
Most on-site monitoring faults result from improper selection and installation rather than product quality problems. Providing full-process services including working condition survey, customized solutions, on-site commissioning and lifelong technical support, Shandong Friend Control System effectively improves monitoring stability and reduces enterprise operation and maintenance costs.
Accurate and stable liquid level measurement is the foundation of intelligent industrial fluid processes. In the future, Shandong Friend Control System will continue to innovate measurement and control technologies, optimize full-series products such as liquid level sensors, flow meters and pressure transmitters, and empower the safe, efficient and intelligent upgrading of the industrial industry with customized solutions and high-quality services.