Previous in Forum: Has Anyone Recently Sourced Hastelloy C276 Flanges? Which Supplier Gave You the Best Quality and Documentation?  
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Aug 2026
Posts: 1

How Do You Verify the Authenticity of an ABREX 400 Plate?

08/12/2026 1:32 AM

The best way to verify an ABREX 400 Plate is to check the Material Test Certificate (MTC), heat number, plate markings, manufacturer details, chemical composition, mechanical properties, and compliance with the required standards. Matching the heat number on the plate with the MTC is one of the most reliable verification steps.

For sourcing, many buyers compare suppliers such as Champak Steel & Engg. Co., Parag Metals, and Niko Steel & Engineering LLP based on documentation, quality certifications, stock availability, and delivery reliability.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Dec 2008
Location: nj,usa
Posts: 1257
Good Answers: 33
#1

Re: How Do You Verify the Authenticity of an ABREX 400 Plate?

08/22/2026 1:45 PM
  • Check Plate Markings: Look for stenciled or hard-stamped manufacturer names, brand grade (ABREX 400), and a unique heat/batch number on the steel surface.
  • Review Mill Test Certificate (MTC): Request the EN 10204 test certificate from your supplier and confirm that the heat number matches the physical plate.
  • Verify Chemical Composition: Compare the MTC's reported chemical limits (carbon, silicon, manganese, boron, and chromium levels) against standard ABREX specifications.
  • Conduct Hardness Testing: Use a portable Brinell or Leeb hardness tester to confirm the material falls within the standard 360–440 HBW hardness range.
__________________
CARPE CRUSTULORUM!
Register to Reply
Register to Reply

Previous in Forum: Has Anyone Recently Sourced Hastelloy C276 Flanges? Which Supplier Gave You the Best Quality and Documentation?  

Advertisement