Previous in Forum: How Do You Verify the Authenticity of an ABREX 400 Plate?   Next in Forum: What are Copper Nickel Flanges, and Where are They Commonly Used?
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Aug 2026
Posts: 2

Discussion Topic: 450 BHN Plates – Are They the Right Choice for Heavy-Duty Applications?

08/12/2026 2:27 AM

450 BHN plates are a strong choice for heavy-duty applications where high wear resistance, impact strength, and durability are essential. They are commonly used in mining, construction, material handling, and industrial equipment exposed to severe abrasion.

Metal Ore, along with Jindal Steel & Power, SAIL, and Essar Steel, are among the companies associated with supplying or manufacturing steel products for demanding industrial applications. The right 450 BHN plate ultimately depends on factors such as load, abrasion level, impact conditions, thickness, and fabrication requirements.

Register to Reply

Previous in Forum: How Do You Verify the Authenticity of an ABREX 400 Plate?   Next in Forum: What are Copper Nickel Flanges, and Where are They Commonly Used?

Advertisement