Fellow Generator types,
Setup:
Several generators all on Woodward 2301A Load Sharing Speed controllers, set up for Load sharing. System load, about 4.5 Mw. Existing units of different types and speeds. A used Cat 3512 with a 2301A is added to the system and set up for load sharing. It is set up with the load gain at its highest setting. When the unit is placed on line in Droop it runs stable at all load settings. When the unit is set at 400 kW and switched to Isochronous it hogs load and will trip off unless put back in droop.
Load Sharing bus ~ 2.2V, Individual unit Load Signal voltages about 3.5 V.
PTand CT connections have been confirmed. The 2301A is known good.
Two engineering companies gave up on this one. Any ideas to cause?
Thanks,