It looks like someone is taking opulence a bit too far. While we have seen the extended Humvee limo and it's ilk, even those are not big enough for some people's partying.
Hence, the Lear Limojet from Exotic Coach.
No, I'm not making this up.
The features include:
Accommodates 16–18 Passengers
30" Chrome Wheels, Sponsored by DUB™
(1) 42" Plasma Screen
(4) Large Flat Screen TVs
Laser, Strobe Lights, Disco Ball
Realistic Jet Engine Cranking System and More
Lets face it without the jet noise, what's the point... Note to self, don't go to Chicago in the near future. I wonder how well it handles?