Hello friends,
I want the formula to calculate the capacity in cfm of a suction blower (ID FAN).
sample blower specs : Dia of Impeller - 24", Nos of blades - 12, Width of impeller 12", Inlet of impeller 12", Outlet of blower duct - 16"x14", inlet of blower duct - 10", Hp of motor - 20 HP, RPM of motor - 1400 RPM
Vice versa I want to knw how to design a suction blower fan to draw 25000 cfm air via round duct of 14" dia running 200 fts in length. (or else you can take other necessary dimensions) Basically i want to know the formulas.
Thanks in advance, Jain Ajay
"Almost" Good Answers: