hi all I need a circuit diagram to provide a 4 to 20 ma source. This is part of a college assignment. I wanting to biuld a mains powered 4 to 20 ma source. The input to the module can be either 12/24 DC via a power supply and ideally the circiut will be conventional using an op-amp and transistors. I would also like to incorperate a digital current display.
Thankyou in advance