Sahoo writes:
Hi Readers,
I'm facing a problem of leakage voltages in control cables running from substation to DCS/PLC panel with a total length of approximately 1KM. Cables sizes are 24C X 2.5 mm2, 61C X 2.5mm2 copper cables of 1.1KV insulation grade. However, my control supply is 230V AC. In spare cores I'm getting 87 to 90 Volt leakage volt. My doubt is it is happening because cable insulation (PVC insulation) is of bad quality (though IR value is OK) or cable length is high. But we have used this type of length in our other plants/units also. Cable has been laid partly in over head cable tray and partly in RCC cable trench in which both power and control cable is running.
Please suggest me some sort of solution and also I shall be happy to hear the root cause of this leakage voltage.
Thanks for patient reading.