Searching for an extra long Sensor for an oversized Hydraulic Cylinder. Must have M12X1 external threads and minimum of 127mm (5") long. Sensor to be 10-30VDC w/3 wire connection, shielded, output to be PNP sourcing, and with quick disconnect. It also needs to have IP68 protection and be CE approved with 7000 psi dynamic pressure rating. I will also need a cable 10M (30ft) long. I have tried several vendors with no luck.
Thanks