Dear Sir,
I had constructed a structure of dimensions 29m X 15m X 6m for which three sides it is provided with RCC Wall and fourth side it is provided with brick wall and the bottom surface is RCC.
Now I am facing seepage problem after filling the structure with water because of the crack developed at all the three joints(Bottom and Two sides) of brick wall with RCC wall. So I request you to provide me the solution to stop/minimize the seepage without dewatering if possible, if not possible by dewatering .
Regards