Previous in Forum: Why the PICC works   Next in Forum: Newbridge/Alcatel used/refurbished
Close
Close
Close
2 comments
Rate Comments: Nested
Participant

Join Date: Mar 2008
Posts: 1

wire belt

03/07/2008 5:49 AM

Heights Wire Belt has established themselves as the premier material available to conveyor applications.

The unique features of rod network conveyor belts offer numerous benefits that increase productivity, help contain costs, and improve your overall product quality.
Largest proportion of open-mesh area available - up to 86% - which improves efficiency in cooling, coating, draining, heating and drying applications.
Smallest diameter end rolls and drive rolls - mean that even your most delicate products are handled gently and easily with extremely tight transfers.
No-slip, positive drive - eliminates the need for complicated tracking mechanisms.

Very low belt mass - means reduced power consumption for lower operating costs... plus less heat absorption during processing and easier handling.

Variety of mesh sizes available - choose the exact degree of openness that provides both excellent strength and minimal contact between product and belt.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Anonymous Poster
#1

Re: wire belt

03/07/2008 6:50 AM

Er, what's the question?

Register to Reply
Participant

Join Date: Aug 2013
Posts: 3
#2

Re: wire belt

08/12/2013 3:45 AM

Wire mesh belts are very stable and those type of belts have a certain air permeability, ideal for drying food within long production lines.

Register to Reply
Register to Reply 2 comments

Previous in Forum: Why the PICC works   Next in Forum: Newbridge/Alcatel used/refurbished
You might be interested in: Process Rolls and Rollers, Flat Belt Pulleys

Advertisement