Karl writes:
We have not been able to locate a supplier, which can guarantee an orderly delivery of a batch of particles onto a conveyor. The particles are arbitrary in size (2 mm to 4o mm), mass and shape and need to be delivered one at a time from a batch of up to 22 lbs. The speed of the conveyor is 10 mm/sec and the distance between particles on the conveyor must be greater than 20 mm. Anybody out there with a solution, please contact us.