Hey all. I've been tasked with investigating the possibility of replacing some smooth start drives with VSD's that we are currently using on 2 of our overhead cranes. These would control the bridge and trolley motors. I'm especially interested in finding something that allows "Plugging". The bridge uses two 1-1/2hp, 2-speed motors, one per side. The trolley uses one 1hp, 2-speed motor. All 3 use a motor mounted brake that's used as a parking brake, "set" after the trolley or bridge comes to a standstill.
I would like the VSD to have 2 or 3 speed capability, run on 480vac, and run single winding motors, (2 for the bridge) and have plugging capabilty. One drive for the bridge, one drive for the trolley.
I have searched the net but can't find anything. Any suggestions? Thanks.