Hi Guys,
I am in need of some custom hose's for a liquid handling application, specs are as follows:
Material: Clear PVC, reinforced (nylabraid?)
Inside Diameter: 3/8"(.375)
Fittings: Both ends permanently fitted with 3/4"(.75) 316SS, Tri-clamp fittings (.98 flange diameter).
Over all length: 52"
Pressure : up to 50 psi
Quantity required: 26 to start, more to follow if application is effective.
If anyone knows of a reliable supplier I would appreciate the contact info
As always thanks for the help,
JJ