I have a lighting & power distribution panel (PDP), 400V, 3Ph+N for 33kV/11kV/0.4kV substation lighting & power consumers. The PDP is near to the main LV SWGR with the calculated short circuit current of 47kA. So the short circuit current at PDP will be 39.5kA. I want to use a 200A, 50kA. current-limiting type MCCB as incoming feeder of PDP and 16A, 25A, 32A, 40A and 50A MCB's (Icu=10kA) as outgoing feeders. Is that technically acceptable or I shall have 40kA MCCB instead of 10kA MCB as outgoing feeder? Can anybody help me about this matter?
Thanks
"Almost" Good Answers: