I am sure many of you must have been involved in designing engine rooms for generators.
There is a requirement to make a building to house 8 generators ( 3512BTA Prime rated) Caterpillar make in a room.
Now, has anybody worked on designing the ventilation opening for engine room.
Some inputs,
a) The ambient temperature is 48deg C (peak) and the each generator has total heat reject (engine plus alternator) of 200kw
b) Each radiator sucks out 1641 m3/min out of the room.
c) Each engine requires 117m3/min for combustion.
d) L x b x h ( in metres) for each generator is 5.2 m X 2.28 m X 2.36 m
Now, based on these inputs what will be total opening area ( for ventilation plus combustion air required ?
Secondly what will be the overall dimensions of the room ( for 8 gens)?
Cheers,
"Almost" Good Answers: