I forgot my password.
Don't have an account?
hi,
any guidelines in selecting the CT rating to be used for winding temperature indicators used in transformers
pRIMARY CURRENT SHULD BE EQUAL TO RATED CURRENT & SECONDARY MAY BE 1.75 Amp OR 5 aMP AS PER THE WTI. CLASS 3 & VA 10/5 IS OK.
thanks for the reply. our transformer rated current(LV) is 629 Amps we have specified 630/5A CT with 20VA class 1 is this OK or can lesser VA rating be used.