I am working with permanent magnets and need to measure magnetic flux field strenth. I'm using a DC Gaussmeter that is somewhat clumsy and I'm unsure whether I'm getting the meter pick-up positioned correctly to measure the full flux field strength. My method so far is to change positions at a fixed distance until a maximum Gauss indication is achieved.
I am looking for (1) an accurate, highly directional Gauss meter pick-up, and; (2) PC based software to replace the hand-held Gauss meter, with interconnection to a Gauss reading pick-up (and the means to record and store readings).
Thoughts???