I forgot my password.
Don't have an account?
How do i compute for the minimum allowable thickness of boiler tube sheet?
the general calculation:
first determine the force the inside pressure make on the pipe & than calculate the right thickness.
force=inside pressure * area of longitudinal cross section (not the flow cross section).
for example : 1 m of pipe inside dia. 50 mm 2 bar pressure is :
F[N] = 0.2 [N/mm^2]*(1000[mm]*50[mm])=10[kN]
now calculation of "t" - the thickness of pipe: (the whole force laid on 2 sidewall thick)
T = yield strain of the pipe material
n= safety factor
L= pipe length
T= (F[N]*n)/(L*(2*t))
about boilers :
hope i helped you a beat