Dear Colleagues,
I understand the meaning of this two (2) standards, metallic and non-metallic gaskets, presently i'm working in an air base here in saudi arabia and we are doing the refurbishing of fuel lines for jet fuel systems. To make the story short we have removed valves, check valves and control valves in various sizes and class such as 150 # and 300 # our POL -2 (Pump House). However, the existing gaskets are made of spiral wound filled graphite, then i place an order for the gasket manufacturer without looking through client specifications, the same gaskets i ordered spiral wound but ofcourse graphite filled and resistant to the effect of aviation hydrocarbon fuels and ofcourse a fire-resistant materials made of 316L. My question is, is that be that ASME B16.21 are generalized to install in all aspect of jet fuel piping either SS Piping or CS Piping, because our clients is insisting to use the non-metallic gaskets.
Pls. help
argeef1