I am sizing a control valve that will be installed on a 10" gas line connected to a 20" flare headeer. the Inlet pressure is 150psig, a pressure drop of 135psi is expected across the valve. the minimum/maximum flow rates are 16mmscfd and 35mmscfd respectively. and the operating temperature is around 125 deg F. the source of the gas is from a compressor. (This line is intended to be depressurisation line.)
Thanks
Chidexozukwe