run the motor on max load take the current readings and add 20 % max to get the best protection setting for your motor o/l the fuse are normally for Short circuit protection and can be rated upto 3 times the maximum motor current or a delay fuse can be used for motor starting.
__________________
A wise person will understand more from a Foolish question than what a Fool will understand from a Wise Answer