Here are our product GDY-1 garage door opener and good in quantity fashional in design
GDL-1 is applied to AUSTRALIA MUTE DOOR DRIVEN.This product is improved at the baisis of traditional Australia door with independent-mode interface .
1. door machine design uses long-life big inertia motor as the power source, and the remote control system is four-channel roll code ,which can ensure the security .
2. Electronic circuit board has slow-lift and slow-stop function ,which greatly extend the door's using life .
3. Adjustable 10 class barrier set can position of antenna ,and is currently one of the best door machine .
4. Driven device and control box separated design , which can apply to doors of various installations .Improved gear device and break device has been applied for a patent .(ZL-20042009462.2)
If someone are interested in our products ,please contact us by telephone 86-020-38480135 or 13802444489 the fax NO.86-020-38480130