Do we have a standard design standard/ document/ criterion for the ddesign of tailrace of a hydro power station? We have tailrace turning turning left immediately after the draft tube opening at 90 degrees. It is power station 4X76 MW with Francis turbines. The width of the tailrace is 16 m. The dia of runner is 2.1 m and the size of opening of the draft tube (for each machine) is : 2 openings of size 4.24 m X 2.3 m.
Excesive vibrations observed in one of the machines. Can this layout have an effect /
Any guidelines available?