Gentlemen,
I have a capacitor voltage transformer with the following specs:
Rated Pri.: 138/(1.732*3) kV
Main Sec.: 110V
Main Burden: 400VA
Max. Thermal Burden: 1000VA
Rated Freq.: 60HZ
Accuracy Rating: 1.2WXYZZ
Question:
1. What is the meaning of 1.2WXYZZ in accuracy rating?
2. How to relate the 1.2WXYZZ with the rated burden?
Can you show some sample computations that involve the accuracy rating?
Thank you,
Elektric