I forgot my password.
Don't have an account?
which material could be ok for making helical gear, aluminium bronze or cast iron.
What will the gear be used for? unless it's some type of toy, I wouldn't even think of aluminum bronze, too soft.
Cast iron, do you mean gray iron or ductile?
have you looked at steel? I think SAE 8620 or 4140 would heat treat well to a nice hard material for most heavy duty applications.
yes
you are right. original driver gear is aluminium bronze and mating driven gear is steel material.
please advice me. because al bronze one is getting worn out earlier.
<helical gear,>