Have recently found a drywall " Supress " that claims to offer sound suppression in a product that is the same size as common drywall. Can replace existing wall board and provide Noise Abatement to a room. Have seen the promotional materials, but would like to hear from someone who has worked with this product?
Application is to 20' X 8' wall, over existing drywall with no insulation,attached to firing strips on concrete block wall separating from the unit next door. Will this work or should I remove existing, insulate, then install new material? [ I'm Lazy ]