our generators experienced of sudden low voltage during start up of single phase 3 hp 220v motor for air compressor. generators out put is 380v 3phase 4 wire system and its capacity is 50 kva. Our total demand load is 40 kva.It is use full to use transformer that U1=440v and U2=220v to lessen the in rush current during start up of the motor? I am planning to adjust the avr of the generator from 380v to 440v. because of the principle of increasing the voltage will result in decreasing of the current.