Hello,
I am looking for a pressure regulator with the following specifications.
As small and as light as possible for a small UAV application.
Fuel cell heydrogen supply.
Gas: Hydrogen.
Input pressure: 6000 PSI,
Non burst pressure: 12000 PSI
Output pressure: 4-6 PSI (need to be accurate enough)
Weight - prefarably no more than 200g
Max flow rate 4 Lit/Minuet
It is possible to use a two stage regulator.
Can anyone point me to a regulator with specs neer these demands.
Thanks,
Erez