pls help, my boss ask me about designing a recycled pump and filter for a very much viscous material with chemical characteristics pls also provide if I will need other accessories for preventing quick evaporation of the substance;
Boiling point: 154 deg. centigrade
Vapor Pressure (mm Hg): 9.75mm Hg @ 38 deg. centigrade
Solubility in water: Insoluble
Specific gravity (H2O=1): 0.94-0.96
Melting point: Less than 0 deg. centigrade
Vapor density (air=1): heavier than air
Evaporation rate: Less than 1 (Butyl acetate=1)
"Almost" Good Answers: