Rating of threaded fitting is taken as Cl 300 & not as per ASME B16.11 viz. 3000# .
Spec : Cl 125 FF , galv CS , 0.125" CA
Pipe MOC : Galv CS A53 FBW / A53 / API 5LB
Large Fit MOC : CS A234 WPB
Small Fit MOC : Galv MI A 197 ( 2" & <)
Flange MOC : CS A105
T & Pr. lts : -20 to 366 F @ 150 to 150 psig viz 150 psig
Associated Pipe ( 3.4") : A53 Typ F , FBW , Sch 160 , T & C , Galv
Elbow – 90 ( ¾") : FNPT , A197 , Cl 300 , Galv
Coupling ( ¾") : FNPT , A197 , Cl 300 , Galv
Service : cooling water
Pipe ( ¾") is coming from header pipe( 10") .
Pl. explain the logic .
Thanks