|
Anonymous Poster
|
|
Dear friends,
I want to thank all those who had replied to my earlier querry related to nitrogen filling in transformers. The replies were really nice and educating.
In our factory (Location: india)we have two LT panels (415 V 3phase). The ratings are as follows:
Panel 1 details:
(a) 400 A (1 no.) incomer with 10 nos. of 63 A outgoing feeder
Panel 2 details:
(b) 400 A (1no.) incomer with 3 nos of 125 A outgoing + 1 no. of 100 A outgoing feeder
My querry is:
(1) The incomer rating (400A) does not match with the sum of outgoing ratings (i.e., 400 A is not equal to 63*10 A)
(2) For an 400 A incomer, how many feeders of 100 A outgoing can be had?
(3) For a given incomer rating, how the number of feeders & their ratings decided?
Regards
Prashanth |
|
|
Reply
|
|
|