Is it possible to view a gap between two components, internal to a machine, by means of a fiber-optic or Lucite rod affixed to the outer surface of the machine, so that this gap or clearance can be observed through a "window" or view-port permanently attached to the external surface of the machine?
The gap would be .125" (3.1750mm).
The maximum distance between the gap and the exterior would be 12" (304.8mm).
Good Answers: