At present how is operating this compressor? Is a not lube oil free and you intend to change it in lube oil free compressor?
Could you define all parameters of this compressor ( number of stage, stroke, RPM, suction and discharge pressure, suction and discharge temperature, handled fluid, etc. ).
__________________
Look over to the next challenge
Number of stage is 4,rpm490,suc&dis pressure is 24.24&59.58 in 4th stage,temp in 4th stage is38c in suc and 116c in dis at normal condition but we have upper temp in actual condition its 125-150c.
Handled gas is hydrogen.Purity is 83.6% other components are:water,hydrogen sulfide,methan,ethan,propane,n-butane,n-pentane&hexane.
we are using carbon filled PTFE now for both piston&rider rings,in 4th stage wear of piston&rider rings is too high and the life of them is too low (about 1000Hr).
PEEK material could be used for your operating condition, also I recommend you DURA WEAR material made by Hoerbiger. At your disposal fore more information.
Hope this help
__________________
Look over to the next challenge