dear all,
if i want to use oil type transformer, 4500 kVA, 13.8kV/ 4.16kV. which the primary is 13.8 kV, comes from distribution pole and the secondary is 4.16 kV to supply MCC.
is it required to use space heater while the site temperature is 80 degree fahreinheit.
1. inside bushing chamber ?
2. inside marshaling box ?
beside that, in other case, if we use dry type transformer, shall we use space heater in winding enclosure ?
thank...