Dear All Members,
I have one plate SA 516 Gr. 70N + SS 316L Clad (Explosion Bonding) to form as a head. After formed, percent of elongation is more than 5% and as per UCS-79, stress relief is required, but our client request to do normalizing method with temperature 900⁰C to 960⁰C. So, with this temperature, Clad can be stand or not. could anyone advice me regarding this matter.
Kindly, prompt respond are appreciated.
Thank you.
Faizol